AD9642BCPZ-170 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9642
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9642 is a 14-bit analog-to-digital converter (ADC) with sampling speeds of up to 250 MSPS. The AD9642 is designed to support communications

Where to Buy

Prices starting from US$49.31

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$49.31
7,866
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$71.73
5
in stock
Buy Now
Logo for element14
element14
from US$72.35
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$72.13
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$69.45
-
Buy Now

Features

SNR = 71.0 dBFS at 185 MHz AIN and 250 MSPS
SFDR = 83 dBc at 185 MHz AIN and 250 MSPS
−152.0 dBFS/Hz input noise at 200 MHz, −1 dBFS AIN, 250 MSPS
Total power consumption:
390 mW at 250 MSPS
1.8 V supply voltages
LVDS (ANSI-644 levels) outputs
Integer 1-to-8 input clock divider (625 MHz maximum input)
Sample rates of up to 250 MSPS
IF sampling frequencies of up to 350 MHz
Internal ADC voltage reference
Flexible analog input range 1.4 Vp-p to 2.0 V p-p (1.75 Vp-p nominal)
See data sheet for additional features

Alternative Descriptions

14 Bit 170 Msps 1.8V ADC | Analog Devices
Adc, 14-Bit, 170Msps, Lfcsp-32 | Newark Electronics
ADC, 14-BIT, 170MSPS, LFCSP-32 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9642BCPZ-170?

Additional datasheets, footprints and schematics for AD9642BCPZ-170 are listed on our Part Details page. You can also find images and similar parts to AD9642BCPZ-170 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9642BCPZ-170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9642BCPZ-170 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9642BCPZ-170 fall under?

The AD9642BCPZ-170 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9642BCPZ-170 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9642BCPZ-170 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9642BCPZ-170 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9642BCPZ-170 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9642BCPZ-170.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9642BCPZ-170 often in real-time on the comparison pages.

What if I can't find stock of AD9642BCPZ-170?

You can fill out our help required form which you can use to request a quote for AD9642BCPZ-170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay