AD9637BCPZ-40 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9637
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9637 is an octal, 12-bit, 40/80 MSPS analog-to-digital converter (ADC) with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. The product operates at a conversion rate of up to 80 MSPS and is optimized for outstanding dynamic performance and low power in

Where to Buy

Prices starting from US$51.95

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$51.95
1,801
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$77.57
-
Buy Now
Logo for element14
element14
from US$78.94
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$73.20
-
Buy Now
Logo for Farnell
Farnell
from US$73.95
-
Buy Now

Features

Low power: 60 mW per channel at 80 MSPS with scalable power options
SNR = 71.5 dBFS (to Nyquist)
SFDR = 92 dBc (to Nyquist)
650 MHz full-power analog bandwidth
2 Vp-p input voltage range
1.8 V supply operation
See datasheet for additional features

Alternative Descriptions

12 Bit 40Msps low power Octal | Analog Devices
Adc, 12Bit, 40Msps, Lfcsp-Vq-Ep-64 | Newark Electronics
ADC, 12BIT, 40MSPS, LFCSP-VQ-EP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9637BCPZ-40?

Additional datasheets, footprints and schematics for AD9637BCPZ-40 are listed on our Part Details page. You can also find images and similar parts to AD9637BCPZ-40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9637BCPZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9637BCPZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9637BCPZ-40 fall under?

The AD9637BCPZ-40 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9637BCPZ-40 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9637BCPZ-40 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9637BCPZ-40 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9637BCPZ-40 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD9637BCPZ-40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9637BCPZ-40 often in real-time on the comparison pages.

What if I can't find stock of AD9637BCPZ-40?

You can fill out our help required form which you can use to request a quote for AD9637BCPZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay