AD9635BCPZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9635
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9635 is a dual, 12-bit, 80 MSPS/125 MSPS analog-to-digital converter (ADC) with an on-chip sample-and-hold circuit designed for low cost, low power, small size, and ease of use. The product operates at a conversion rate of up to 125 MSPS and is optimized for outstanding dynamic performance and low power in

Where to Buy

Prices starting from US$24.00

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$24.00
52
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$39.38
12
in stock
Buy Now
Logo for element14
element14
from US$38.42
12
in stock
Buy Now
Logo for Farnell
Farnell
from US$36.18
12
in stock
Buy Now

Features

1.8 V supply operation
Low power: 115 mW per channel at 125 MSPS with scalable power options
SNR = 71 dBFS (to Nyquist)
SFDR = 93 dBc at 70 MHz
DNL = −0.1 LSB to +0.2 LSB (typical); INL = ±0.4 LSB (typical)
Serial LVDS (ANSI-644, default) and low power, reduced range option (similar to IEEE 1596.3)
650 MHz full power analog bandwidth
2 V p-p input voltage range
Serial port control
Full chip and individual channel power-down modes
Flexible bit orientation
Built-in and custom digital test pattern generation
Clock divider
Programmable output clock and data alignment
Programmable output resolution
Standby mode

Alternative Descriptions

12 Bit 80 MSPS Dual ADCw/seria | Analog Devices
Adc, 12Bit, 80Msps, Lfcsp-Ep-32 | Newark Electronics
ADC, 12BIT, 80MSPS, LFCSP-EP-32 | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9635BCPZ-80?

Additional datasheets, footprints and schematics for AD9635BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9635BCPZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9635BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9635BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9635BCPZ-80 fall under?

The AD9635BCPZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9635BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9635BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9635BCPZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9635BCPZ-80 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9635BCPZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9635BCPZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9635BCPZ-80?

You can fill out our help required form which you can use to request a quote for AD9635BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay