AD9627ABCPZ-150 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9627
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9627 is a dual, 12-bit, 80 MSPS/105 MSPS/125 MSPS/150 MSPS analog-to-digital converter (ADC). The AD9627 is designed to support communications

Where to Buy

Prices starting from US$64.21

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$64.21
258
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$95.36
14
in stock
Buy Now
Logo for element14
element14
from US$98.06
14
in stock
Buy Now
Logo for Farnell
Farnell
from US$91.05
14
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$90.46
-
Buy Now

Features

SNR = 69.4 dBc (70.4 dBFS) to 70 MHz @
125 MSPS
SFDR = 85 dBc to 70 MHz @ 125 MSPS
Low power: 750 mW @ 125 MSPS
SNR = 69.2 dBc (70.2 dBFS) to 70 MHz @
150 MSPS
SFDR = 84 dBc to 70 MHz @ 150 MSPS
Low power: 820 mW @ 150 MSPS
1.8 V analog supply operation
1.8 V to 3.3 V CMOS output supply or 1.8 V LVDS output supply
Integer 1-to-8 input clock divider
IF sampling frequencies to 450 MHz
Internal ADC voltage reference
Integrated ADC sample-and-hold inputs
Please see Data Sheet for Additional Features

Alternative Descriptions

12Bit 150 Msps Dual 1.8V PB Fr | Analog Devices
Adc, 12Bit, 150Msps, Lfcsp-Vq-Ep-64 | Newark Electronics
ADC, 12BIT, 150MSPS, LFCSP-VQ-EP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9627ABCPZ-150?

Additional datasheets, footprints and schematics for AD9627ABCPZ-150 are listed on our Part Details page. You can also find images and similar parts to AD9627ABCPZ-150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9627ABCPZ-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9627ABCPZ-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9627ABCPZ-150 fall under?

The AD9627ABCPZ-150 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9627ABCPZ-150 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9627ABCPZ-150 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9627ABCPZ-150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9627ABCPZ-150 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9627ABCPZ-150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9627ABCPZ-150 often in real-time on the comparison pages.

What if I can't find stock of AD9627ABCPZ-150?

You can fill out our help required form which you can use to request a quote for AD9627ABCPZ-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay