AD9613BCPZ-210 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9613
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9613 is a dual 12-bit, analog-to-digital converter (ADC) with sampling speeds up to 250 MSPS. The AD9613 is designed to support communications

Where to Buy

Prices starting from US$71.26

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$71.26
424
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$105.63
6
in stock
Buy Now
Logo for element14
element14
from US$107.16
6
in stock
Buy Now
Logo for Farnell
Farnell
from US$100.27
6
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$100.39
-
Buy Now

Features

SNR = 69.6 dBFS at 185 MHz fIN and 250 MSPS
SFDR = 86 dBc at 185 MHz fIN and 250 MSPS
−149.9 dBFS/Hz input noise at 185 MHz, −1 dBFS AIN and 250 MSPS
Total power consumption: 770 mW at 250 MSPS
1.8 V supply voltages
LVDS (ANSI-644 levels) outputs
Integer 1-to-8 input clock divider (625 MHz maximum input)
Sample rates of up to 250 MSPS
IF sampling frequencies of up to 400 MHz
Internal ADC voltage reference
Flexible analog input range
1.4 V p-p to 2.0 V p-p (1.75 V p-p nominal)
ADC clock duty cycle stabilizer
95 dB channel isolation/crosstalk
Serial port control
Energy-saving power-down modes

Alternative Descriptions

12 Bit 210Msps Dual ADC | Analog Devices
Adc, 12Bit, 210Msps, Lfcsp-Vq-Ep-64 | Newark Electronics
ADC, 12BIT, 210MSPS, LFCSP-VQ-EP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9613BCPZ-210?

Additional datasheets, footprints and schematics for AD9613BCPZ-210 are listed on our Part Details page. You can also find images and similar parts to AD9613BCPZ-210 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9613BCPZ-210 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9613BCPZ-210 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9613BCPZ-210 fall under?

The AD9613BCPZ-210 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9613BCPZ-210 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9613BCPZ-210 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9613BCPZ-210 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9613BCPZ-210 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9613BCPZ-210.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9613BCPZ-210 often in real-time on the comparison pages.

What if I can't find stock of AD9613BCPZ-210?

You can fill out our help required form which you can use to request a quote for AD9613BCPZ-210 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay