AD9609BCPZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9609
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9609 is a monolithic, single channel 1.8 V supply, 10-bit,20/40/65/80 MSPS analog-to-digital converter (ADC). It featuresa high performance sample-and-hold circuit and on-chip voltagereference.The product uses multistage differential pipeline architecturewith output error correction logic to provide 10-bit accuracy at80 MSPS data rates and to guarantee no missing codes over thefull operating temperature range.The ADC contains several features designed to maximize flexibilityand minimize system cost, such as programmable clock and dataalignment and programmable digital test pattern generation. Theavailable digital test patterns include built-in deterministic andpseudorandom patterns, along with custom user-defined testpatterns entered via the serial port interface (SPI).A differential clock input with selectable internal 1 to 8 divide ratiocontrols all internal conversion cycles. An optional duty cyclestabilizer (DCS) compensates for wide variations in the clock dutycycle while maintaining excellent overall ADC performance.The digital output data is presented in offset binary, gray code, ortwos complement format. A data output clock (DCO) is providedto ensure proper latch timing with receiving logic. Both 1.8 V and3.3 V CMOS levels are supported.The AD9609 is available in a 32-lead RoHS-compliant LFCSPand is specified over the industrial temperature range (−40°Cto +85°C).

Where to Buy

Prices starting from US$5.96

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$5.96
369
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$7.74
78
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$8.95
68
in stock
Buy Now
Logo for element14
element14
from US$9.02
68
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.55
68
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$8.38
-
Buy Now

Features

1.8 V analog supply operation
1.8 V to 3.3 V output supply
SNR
61.5 dBFS at 9.7 MHz input
61.0 dBFS at 200 MHz input
SFDR
75 dBc at 9.7 MHz input
73 dBc at 200 MHz input
Low power
45 mW at 20 MSPS
76 mW at 80 MSPS
Differential input with 700 MHz bandwidth
On-chip voltage reference and sample-and-hold circuit
2 V p-p differential analog input
DNL = ±0.10 LSB
Serial port control options
Offset binary, gray code, or twos complement data format
Optional clock duty cycle stabilizer
Integer 1-to-8 input clock divider
Built-in selectable digital test pattern generation
Energy-saving power-down modes
Data clock out with programmable clock and data alignment

Alternative Descriptions

10 Bit 80 Msps Low Pwr ADC | Analog Devices
Adc, 10Bit, 80Msps, Lfcsp-32 | Newark Electronics
ADC, 10BIT, 80MSPS, LFCSP-32 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9609BCPZ-80?

Additional datasheets, footprints and schematics for AD9609BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9609BCPZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9609BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9609BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9609BCPZ-80 fall under?

The AD9609BCPZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9609BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9609BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9609BCPZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9609BCPZ-80 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9609BCPZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9609BCPZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9609BCPZ-80?

You can fill out our help required form which you can use to request a quote for AD9609BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay