AD9608BCPZ-125 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9608
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9608 is a monolithic, dual-channel, 1.8 V supply, 10-bit, 105 MSPS/125 MSPS analog-to-digital converter (ADC) that features a high performance sample-and-hold circuit and an on-chip voltage reference.The product uses multistage differential pipeline architecture with output error correction logic to provide 10-bit accuracy at 125 MSPS data rates and to guarantee no missing codes over the full operating temperature range.The ADC contains several features designed to maximize flexibility and minimize system cost, such as programmable clock and data alignment and programmable digital test pattern generation. The available digital test patterns include built-in deterministic and pseudorandom patterns, along with custom user-defined test patterns entered via the serial port interface (SPI).A differential clock input controls all internal conversion cycles. An optional duty cycle stabilizer (DCS) compensates for wide variations in the clock duty cycle while maintaining excellent overall ADC performance.The digital output data is presented in offset binary, Gray code, or twos complement format. A data output clock (DCO) is provided for each ADC channel to ensure proper latch timing with receiving logic. Logic levels of 1.8 V CMOS and 1.8 V LVDS are supported. Output data can also be multiplexed onto a single output bus.The AD9608 is available in a 64-lead RoHS-compliant LFCSP and is specified over the industrial temperature range (−40°C to +85°C).PRODUCT HIGHLIGHTS Operates from a single 1.8 V analog power supply and features a separate digital output driver supply to accommodate 1.8 V CMOS or 1.8 V LVDS logic families. The patented sample-and-hold circuit maintains excellent performance for input frequencies up to 200 MHz and is designed for low cost, low power, and ease of use. Includes a standard serial port interface that supports various product features and functions, such as data output format-ting, internal clock divider, power-down, DCO/data timing, and offset adjustments. Packaged in a 64-lead, RoHS-compliant LFCSP that is pin compatible with the AD9650, AD9269 and AD9268 16-bit ADC’s, the AD9258 and AD9648 14-bit ADC, the AD9628 and AD9231 12-bit ADC’s, and the AD9204 10-bit ADC’s, enabling a simple migration path between 10-bit and 16-bit converters sampling from 20 MSPS to 125 MSPS.

Where to Buy

Prices starting from US$23.11

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$23.11
1,052
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$36.63
20
in stock
Buy Now
Logo for element14
element14
from US$35.40
20
in stock
Buy Now
Logo for Farnell
Farnell
from US$33.72
20
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$32.58
-
Buy Now

Features

1.8 V analog supply operation
1.8 V CMOS or 1.8 V LVDS output
SNR = 61.7 dBFS at 70 MHz
SFDR = 85 dBc at 70 MHz
Low power: 95 mW/channel at 125 MSPS
Differential analog input with 650 MHz bandwidth
IF sampling frequencies to 200 MHz
On-chip voltage reference and sample-and-hold circuit
2 Vp-p differential analog input
DNL = ±0.13 LSB
See data sheet for additional features

Alternative Descriptions

10 Bit 125Msps dual ADC parall | Analog Devices
Adc, 10Bit, 125Msps, Lfcsp-Vq-Ep-64 | Newark Electronics
ADC, 10BIT, 125MSPS, LFCSP-VQ-EP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9608BCPZ-125?

Additional datasheets, footprints and schematics for AD9608BCPZ-125 are listed on our Part Details page. You can also find images and similar parts to AD9608BCPZ-125 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9608BCPZ-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9608BCPZ-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9608BCPZ-125 fall under?

The AD9608BCPZ-125 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9608BCPZ-125 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9608BCPZ-125 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9608BCPZ-125 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9608BCPZ-125 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9608BCPZ-125.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9608BCPZ-125 often in real-time on the comparison pages.

What if I can't find stock of AD9608BCPZ-125?

You can fill out our help required form which you can use to request a quote for AD9608BCPZ-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay