AD9553BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9553
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9553 is a phase-locked loop (PLL) based clock translator designed to address the needs of passive optical networks (PON) and base stations. The device employs an integer-N PLL to accommodate the applicable frequency translation requirements. The user supplies up to two single-ended input reference signals or one differential input reference signal via the REFA and REFB inputs. The device supports holdover

Where to Buy

Prices starting from US$9.41

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$10.73
-
Buy Now
Logo for element14
element14
from US$9.93
-
Buy Now
Logo for Farnell
Farnell
from US$9.41
-
Buy Now

Features

Input frequencies from 8 kHz to 710 MHz
Output frequencies up to 810 MHz LVPECL and LVDS (up to 200 MHz for CMOS output)
Preset pin-programmable frequency translation ratios cover popular wireline and wireless frequency applications, including xDSL, T1/E1, BITS, SONET, and Ethernet.
Arbitrary frequency translation ratios via SPI port
On-chip VCO
Accepts a crystal resonator for holdover applications
Two single-ended (or one differential) reference input(s)
Two output clocks (independently programmable as LVDS, LVPECL, or CMOS)
SPI-compatible, 3-wire programming interface
Very low power: <450 mW (under most conditions)
See data sheet for additional features

Alternative Descriptions

Ic, Clock Translator, 3.135-3.465V/Lfcsp | Newark Electronics
IC, CLOCK TRANSLATOR, 3.135-3.465V/LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9553BCPZ?

Additional datasheets, footprints and schematics for AD9553BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9553BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9553BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9553BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9553BCPZ fall under?

The AD9553BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9553BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9553BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9553BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9553BCPZ have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9553BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9553BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9553BCPZ?

You can fill out our help required form which you can use to request a quote for AD9553BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay