Status: | Production |
---|---|
Series: | AD9549 |
RoHS: | Compliant |
Flexible reference inputs |
Input frequencies: 8 kHz to 750 MHz |
Two reference inputs |
Loss of reference indicators |
Auto and manual holdover modes |
Auto and manual switchover modes |
Smooth A-to-B phase transition on outputs |
Excellent stability in holdover mode |
Programmable 16 + 1-bit input divider, R |
Differential HSTL clock output |
Output frequencies to 750 MHz |
Low jitter clock doubler for frequencies > |
400 MHz |
Please see Data Sheet for additional features. |
650MHz DDS Clk Gen w/Synch | Analog Devices |
LINEAR ICS, OTHER | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9549ABCPZ?
Additional datasheets, footprints and schematics for AD9549ABCPZ are listed on our Part Details page. You can also find images and similar parts to AD9549ABCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9549ABCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9549ABCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9549ABCPZ fall under?
The AD9549ABCPZ is listed under Clock Synchronization.
Can I view similar or alternative parts?
You can view similar parts to AD9549ABCPZ when available in the Clock Synchronization range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9549ABCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9549ABCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9549ABCPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9549ABCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9549ABCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9549ABCPZ?
You can fill out our help required form which you can use to request a quote for AD9549ABCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.