Status: | Contact ADI |
---|---|
Series: | AD9530 |
RoHS: | Compliant |
Fully integrated, ultralow noise phase-locked loop (PLL) |
4 differential, 2.7 GHz common-mode logic (CML) outputs |
2 differential reference inputs with programmable internal termination options |
<232 fs rms absolute jitter (12 kHz to 20 MHz) with a non-ideal reference and 8 kHz loop bandwidth |
<100 fs rms absolute jitter (12 kHz to 20 MHz) with an 80 kHz loop bandwidth and low jitter input reference clock |
Supports low loop bandwidths for jitter attenuation |
Manual switchover |
Single 2.5 V typical supply voltage |
48-lead, 7 mm × 7 mm LFCSP |
12 Bit 100 MSPS A-D Converter | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9530/PCBZ?
Additional datasheets, footprints and schematics for AD9530/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9530/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9530/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9530/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9530/PCBZ fall under?
The AD9530/PCBZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9530/PCBZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9530/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9530/PCBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9530/PCBZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9530/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9530/PCBZ often in real-time on the comparison pages.
What if I can't find stock of AD9530/PCBZ?
You can fill out our help required form which you can use to request a quote for AD9530/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.