Status: | Production |
---|---|
Series: | AD9528 |
RoHS: | Compliant |
Prices starting from US$10.00
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$15.95
|
43,754
in stock
|
Buy Now | |
Analog Devices
from US$10.59
|
1,650
in stock
|
Buy Now | |
Chip One Stop
from US$10.00
|
302
in stock
|
Buy Now | |
Newark Electronics
from US$16.55
|
39
in stock
|
Buy Now | |
element14
from US$16.38
|
39
in stock
|
Buy Now | |
Farnell
from US$15.68
|
39
in stock
|
Buy Now |
14 outputs configurable for HSTL or LVDS |
Maximum output frequency |
6 outputs up to 1.25 GHz |
8 outputs up to 1 GHz |
Dependent on the voltage controlled crystal oscillator (VCXO) frequency accuracy (start-up frequency accuracy: <±100 ppm) |
Dedicated 8-bit dividers on each output |
Coarse delay: 63 steps at 1/2 the period of the RF VCO divider output frequency with no jitter impact |
Fine delay: 15 steps of 31 ps resolution |
Typical output to output skew: 20 ps |
Duty cycle correction for odd divider settings |
Output 12 and Output 13, VCXO output at power-up |
Absolute output jitter: <160 fs at 122.88 MHz, 12 kHz to 20 MHz integration range |
Digital frequency lock detect |
SPI- and I2C-compatible serial control port |
Dual PLL architecture |
PLL1 |
Provides reference input clock cleanup with external VCXO |
Phase detector rate up to 110 MHz |
Redundant reference inputs |
Automatic and manual reference switchover modes |
Revertive and nonrevertive switching |
Loss of reference detection with holdover mode |
Low noise LVDS/HSTL outputs from VCXO used for radio frequency/intermediate frequency (RF/IF) synthesizers |
PLL2 |
Phase detector rate of up to 275 MHz |
Integrated low noise VCO |
LOGIC AND TIMING | Richardson RFPD |
Clock for Clemente designs | Analog Devices |
Ic, Pll Clk Generator/3.135-3.465V/Lfcsp | Newark Electronics |
IC, PLL CLK GENERATOR/3.135-3.465V/LFCSP | element14 |
Where can I find additional details, specifications and documents for a AD9528BCPZ?
Additional datasheets, footprints and schematics for AD9528BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9528BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9528BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9528BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9528BCPZ fall under?
The AD9528BCPZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9528BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9528BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9528BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9528BCPZ have stock available?
Authorised distributors including Richardson RFPD, Analog Devices, Chip One Stop, Newark Electronics and element14 have stock available or on a lead time for AD9528BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9528BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9528BCPZ?
You can fill out our help required form which you can use to request a quote for AD9528BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.