AD9523-1BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9523-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9523-1 provides a low power, multi-output, clock distribution function with low jitter performance, along with an on-chip PLL and VCO with two VCO dividers. The on-chip VCO tunes from 2.94 GHz to 3.1 GHz.The AD9523-1 is designed to support the clock requirements for long term evolution (LTE) and multicarrier GSM base station designs. It relies on an external VCXO to provide the reference jitter cleanup to achieve the restrictive low phase noise requirements necessary for acceptable data converter SNR performance.The input receivers, oscillator, and zero delay receiver provide both single-ended and differential operation. When connected to a recovered system reference clock and a VCXO, the device generates 14 low noise outputs with a range of 1 MHz to 1 GHz, and one dedicated buffered output from the input PLL (PLL1). The frequency and phase of one clock output relative to another clock output can be varied by means of a divider phase select function that serves as a jitter-free, coarse timing adjustment in increments that are equal to half the period of the signal coming out of the VCO.An in-package EEPROM can be programmed through the serial interface to store user-defined register settings for power-up and chip reset.

Where to Buy

Prices starting from US$11.13

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$14.80
29
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$11.13
25
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$18.24
24
in stock
Buy Now
Logo for element14
element14
from US$17.77
24
in stock
Buy Now
Logo for Farnell
Farnell
from US$16.49
24
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$15.67
-
Buy Now

Features

Output frequency: <1 MHz to 1 GHz
Start-up frequency accuracy: <±100 ppm (determined by VCXO reference accuracy)
Zero delay operation
Input-to-output edge timing: <150 ps
Dual VCO dividers
14 outputs: configurable LVPECL, LVDS, HSTL, and LVCMOS
14 dedicated output dividers with jitter-free adjustable delay
Adjustable delay: 63 resolution steps of ½ period of VCO output divider
Output-to-output skew: <50 ps
Duty cycle correction for odd divider settings
Automatic synchronization of all outputs on power-up
Absolute output jitter: <150 fs at 122.88 MHz Integration range: 12 kHz to 20 MHz
See data sheet for additional features

Alternative Descriptions

High performance Dual loop Clo | Analog Devices
Clock Generator Ic, 3.135-3.465V, Lfcsp | Newark Electronics
CLOCK GENERATOR IC, 3.135-3.465V, LFCSP | element14
LOGIC AND TIMING | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9523-1BCPZ?

Additional datasheets, footprints and schematics for AD9523-1BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9523-1BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9523-1BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9523-1BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9523-1BCPZ fall under?

The AD9523-1BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9523-1BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9523-1BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9523-1BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9523-1BCPZ have stock available?

Authorised distributors including Chip One Stop, Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9523-1BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9523-1BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9523-1BCPZ?

You can fill out our help required form which you can use to request a quote for AD9523-1BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay