Status: | Production |
---|---|
Series: | AD9520-2 |
RoHS: | Compliant |
Prices starting from US$16.73
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$16.73
|
3,257
in stock
|
Buy Now |
Low phase noise, phase-locked loop (PLL) |
On-chip VCO tunes from 2.02 GHz to 2.335 GHz |
Optional external 3.3 V/5 V VCO/VCXO to 2.4 GHz |
1 differential or 2 single-ended reference inputs |
Accepts CMOS, LVDS, or LVPECL references to 250 MHz |
Accepts 16.62 MHz to 33.3 MHz crystal for reference input |
Optional reference clock doubler |
Reference monitoring capability |
Automatic/manual reference holdover and reference switchover modes, with revertive switching |
Glitch-free switchover between references |
Automatic recovery from holdover |
Digital or analog lock detect, selectable |
Optional zero delay operation |
Twelve 1.6 GHz LVPECL outputs divided into 4 groups |
Each group of 3 outputs shares a 1-to-32 divider with phase delay |
Additive output jitter as low as 225 fs rms |
Channel-to-channel skew grouped outputs < 16 ps |
Each LVPECL output can be configured as 2 CMOS outputs (for fOUT ≤ 250 MHz) |
Automatic synchronization of all outputs on power-up |
Manual output synchronization available |
SPI- and I2C-compatible serial control port |
64-lead LFCSP |
Nonvolatile EEPROM stores configuration settings |
12/24 Channel Clock Gen 2,25GH | Analog Devices |
Where can I find additional details, specifications and documents for a AD9520-2BCPZ?
Additional datasheets, footprints and schematics for AD9520-2BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9520-2BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9520-2BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9520-2BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9520-2BCPZ fall under?
The AD9520-2BCPZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9520-2BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9520-2BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9520-2BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9520-2BCPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD9520-2BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9520-2BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9520-2BCPZ?
You can fill out our help required form which you can use to request a quote for AD9520-2BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.