AD9517-1A/PCBZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9517-1
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9517-11 provides a multi-output clock distribution function with subpicosecond jitter performance, along with an on-chip PLL and VCO. The on-chip VCO tunes from 2.30 GHz to 2.65 GHz. Optionally, an external VCO/VCXO of up to 2.4 GHz can be used.The AD9517-1 emphasizes low jitter and phase noise to maximize data converter performance, and it can benefit other

Where to Buy

Prices starting from US$273.26

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$273.26
17
in stock
Buy Now

Features

Low phase noise, phase-locked loop (PLL)
On-chip VCO tunes from 2.30 GHz to 2.65 GHz
External VCO/VCXO to 2.4 GHz optional
1 differential or 2 single-ended reference inputs
Reference monitoring capability
Automatic revertive and manual reference
switchover/holdover modes
Accepts LVPECL, LVDS, or CMOS references to 250 MHz
Programmable delays in path to PFD
Digital or analog lock detect, selectable
2 pairs of 800 MHz LVDS clock outputs
Each LVDS output can be reconfigured as two 250 MHz CMOS outputs
2 pairs of 1.6 GHz LVPECL outputs Each output pair shares a 1-to-32 divider with coarse phase delay
Additive output jitter: 225 fs rms
Channel-to-channel skew paired outputs of <10 ps
Each output pair shares two cascaded 1-to-32 dividers with coarse phase delay
Additive output jitter: 275 fs rms
Fine delay adjust (Δt) on each LVDS output
Automatic synchronization of all outputs on power-up
Manual output synchronization available
Available in a 48-lead LFCSP

Alternative Descriptions

12-Output Clock Generator with | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9517-1A/PCBZ?

Additional datasheets, footprints and schematics for AD9517-1A/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9517-1A/PCBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9517-1A/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9517-1A/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9517-1A/PCBZ fall under?

The AD9517-1A/PCBZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9517-1A/PCBZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9517-1A/PCBZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9517-1A/PCBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9517-1A/PCBZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for AD9517-1A/PCBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9517-1A/PCBZ often in real-time on the comparison pages.

What if I can't find stock of AD9517-1A/PCBZ?

You can fill out our help required form which you can use to request a quote for AD9517-1A/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay