Status: | Production |
---|---|
Series: | AD9516-2 |
RoHS: | Compliant |
Prices starting from US$9.38
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$9.38
|
2,641
in stock
|
Buy Now |
Low phase noise, phase-locked loop (PLL) |
On-chip VCO tunes from 2.05 GHz to 2.33 GHz |
External VCO/VCXO to 2.4 GHz optional |
1 differential or 2 single-ended reference inputs |
6 pairs of 1.6 GHz LVPECL outputs |
Each output pair shares a 1-to-32 divider with coarse phase delay |
Additive output jitter: 225 fs rms |
Channel-to-channel skew paired outputs of <10 ps |
4 pairs of 800 MHz LVDS clock outputs |
Each output pair shares two cascaded 1-to-32 dividers with coarse phase delay |
Additive output jitter: 275 fs rms |
Automatic synchronization of all outputs on power-up |
Manual output synchronization available |
64-lead LFCSP |
See datasheet for additional features |
Clock IC with 2.25GHz on=chip | Analog Devices |
Where can I find additional details, specifications and documents for a AD9516-2BCPZ?
Additional datasheets, footprints and schematics for AD9516-2BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9516-2BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9516-2BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9516-2BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9516-2BCPZ fall under?
The AD9516-2BCPZ is listed under Clock Generation Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9516-2BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9516-2BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9516-2BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9516-2BCPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for AD9516-2BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9516-2BCPZ often in real-time on the comparison pages.
What if I can't find stock of AD9516-2BCPZ?
You can fill out our help required form which you can use to request a quote for AD9516-2BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.