AD9516-0BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9516-0
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9516-0 provides a multi-output clock distribution function with subpicosecond jitter performance, along with an on-chip PLL and VCO. The on-chip VCO tunes from 2.55 GHz to 2.95 GHz. Optionally, an external VCO/VCXO of up to 2.4 GHz can be used.The AD9516-0 emphasizes low jitter and phase noise to maximize data converter performance, and it can benefit other

Prices starting from US$14.13


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$18.09
379
Buy Now
Logo for Newark Electronics Newark Electronics US$14.75
53
Buy Now
Logo for element14 element14 US$15.11
53
Buy Now
Logo for Farnell Farnell US$14.13
53
Buy Now
View Full Pricing & Stock Comparison

Features

Low phase noise, phase-locked loop (PLL)
On-chip VCO tunes from 2.55 GHz to 2.95 GHz
External VCO/VCXO to 2.4 GHz optional
1 differential or 2 single-ended reference inputs
6 pairs of 1.6 GHz LVPECL outputs
Each output pair shares a 1-to-32 divider with coarse phase delay
Additive output jitter: 225 fs rms
Channel-to-channel skew paired outputs of <10 ps
4 pairs of 800 MHz LVDS clock outputs
Each output pair shares two cascaded 1-to-32 dividers with coarse phase delay
Additive output jitter: 275 fs rms
Automatic synchronization of all outputs on power-up
Manual output synchronization available
64-lead LFCSP
See datasheet for additional features

Alternative Descriptions

Clock IC with 2.8GHz on-chip V | Analog Devices
Ic, Clock Distributn, 3.135-3.465V/Lfcsp | Newark Electronics
IC, CLOCK DISTRIBUTN, 3.135-3.465V/LFCSP | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9516-0BCPZ?

Additional datasheets, footprints and schematics for AD9516-0BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9516-0BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9516-0BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9516-0BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9516-0BCPZ fall under?

The AD9516-0BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9516-0BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9516-0BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9516-0BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9516-0BCPZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9516-0BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9516-0BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9516-0BCPZ?

You can fill out our help required form which you can use to request a quote for AD9516-0BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay