AD9512BCPZ Clock Generation Devices by Analog Devices

Status: Production
Series: AD9512
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9512 provides a multi-output clock distribution function for input signals up to 1.6 GHz. The design emphasizes low jitter and low phase noise in order to maximize data converter clocking performance. Three independent LVPECL and two LVDS clock outputs operate to 1.2 GHz and 800 MHz respectively. Optional CMOS clock outputs available to 250 MHz. Each output has a programmable divider, which may be bypassed or set to divide by any integer up to 32.Each divider allows the user to change the phase of one clock output relative to another clock output. This phase select functions as a coarse timing adjustment. One output also features a programmable delay element with a user-selected, fullscale range to 10 ns. This fine tuning delay block is programmed with a 5-bit word, which gives the user 32 possible delays from which to choose.The AD9512 is ideally suited for data converter clocking

Where to Buy

Prices starting from US$8.32

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$12.60
55
in stock
Buy Now
Logo for element14
element14
from US$13.26
34
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$8.32
30
in stock
Buy Now
Logo for Farnell
Farnell
from US$12.60
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$13.14
-
Buy Now

Features

Two 1.6 GHz, differential clock inputs
5 programmable dividers, 1 to 32, all integers
Phase select for output-to-output coarse delay adjust
Three independent 1.2 GHz LVPECL outputs
Additive output jitter , 225 fs RMS
Two independent 800 MHz/250 MHz LVDS/CMOS outputs
Additive output jitter, 275 fs RMS
Fine delay adjust on one output, 5-bit delay words
4-wire or 3-wire serial control port
Space-saving 48-lead LFCSPAD9512-EP supports defense and aerospace applications (AQEC standard)
Download AD9512-EP data sheet (pdf)
Military temperature range (−55°C to +85°C)
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/12656 DSCC Drawing Number

Alternative Descriptions

IC, CLOCK DISTRIBUTN, 3.135-3.465V/LFCSP | element14
800MHz Clock Distribution IC | Analog Devices
Ic, Clock Distributn, 3.135-3.465V/Lfcsp | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9512BCPZ?

Additional datasheets, footprints and schematics for AD9512BCPZ are listed on our Part Details page. You can also find images and similar parts to AD9512BCPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9512BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9512BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9512BCPZ fall under?

The AD9512BCPZ is listed under Clock Generation Devices.

Can I view similar or alternative parts?

You can view similar parts to AD9512BCPZ when available in the Clock Generation Devices range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9512BCPZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9512BCPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9512BCPZ have stock available?

Authorised distributors including Chip One Stop, element14, Analog Devices, Farnell and Newark Electronics have stock available or on a lead time for AD9512BCPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9512BCPZ often in real-time on the comparison pages.

What if I can't find stock of AD9512BCPZ?

You can fill out our help required form which you can use to request a quote for AD9512BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay