Status: | Production |
---|---|
Series: | AD9508 |
RoHS: | Compliant |
1.65 GHz differential clock inputs/outputs |
10-bit programmable dividers, 1 to 1024, all integers |
Up to 4 differential outputs or 8 CMOS outputs |
Pin strapping capability for hardwired programming at power-up |
<115 fs rms broadband random jitter |
Additive output jitter: 41 fs rms typical (12 kHz to 20 MHz) |
Excellent output-to-output isolation |
Automatic synchronization of all outputs |
Single 2.5 V/3.3 V power supply |
Internal LDO (low drop-out) voltage regulator for enhanced power supply immunity |
Phase offset select for output-to-output coarse delay adjust |
3 programmable output logic levels, LVDS, HSTL, and CMOS |
Serial control port (SPI/I2C) or pin-programmable mode |
Space-saving 24-lead LFCSPAD9508-EP supports defense and aerospace applications (AQEC standard) |
Download AD9508-EP data sheet (pdf) |
Extended temperature range: −55°C to +105°C |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/13626 DSCC Drawing Number |
AD9508 evaluation board | Analog Devices |
Where can I find additional details, specifications and documents for a AD9508/PCBZ?
Additional datasheets, footprints and schematics for AD9508/PCBZ are listed on our Part Details page. You can also find images and similar parts to AD9508/PCBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9508/PCBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9508/PCBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9508/PCBZ fall under?
The AD9508/PCBZ is listed under Clock Distribution Devices.
Can I view similar or alternative parts?
You can view similar parts to AD9508/PCBZ when available in the Clock Distribution Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9508/PCBZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9508/PCBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9508/PCBZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for AD9508/PCBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9508/PCBZ often in real-time on the comparison pages.
What if I can't find stock of AD9508/PCBZ?
You can fill out our help required form which you can use to request a quote for AD9508/PCBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.