Status: | Production |
---|---|
Series: | AD9480 |
RoHS: | Compliant |
DNL = ±0.25 LSB |
INL = ±0.5 LSB |
Single +3.3 V supply operation (3.0 to 3.6 V) |
Power dissipation of 590 mW at 250 MSPS |
1 Vp-p analog input range |
Internal 1.0 V reference |
Single-ended or differential analog inputs |
LVDS outputs (ANSI 644 levels) |
Power down mode |
Clock duty cycle stabilizer |
8 bit 250 Msps 3V ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9480ASUZ-250?
Additional datasheets, footprints and schematics for AD9480ASUZ-250 are listed on our Part Details page. You can also find images and similar parts to AD9480ASUZ-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9480ASUZ-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9480ASUZ-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9480ASUZ-250 fall under?
The AD9480ASUZ-250 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9480ASUZ-250 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9480ASUZ-250 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9480ASUZ-250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9480ASUZ-250 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9480ASUZ-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9480ASUZ-250 often in real-time on the comparison pages.
What if I can't find stock of AD9480ASUZ-250?
You can fill out our help required form which you can use to request a quote for AD9480ASUZ-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.