AD9467BCPZ-200 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9467
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9467 is a 16-bit, monolithic, IF sampling analog-to-digital converter (ADC). It is optimized for high performance over wide bandwidths and ease of use. The product operates at a 250 MSPS conversion rate and is designed for wireless receivers, instrumentation, and test equipment that require a high dynamic range.The ADC requires 1.8 V and 3.3 V power supplies and a low voltage differential input clock for full performance operation. No external reference or driver components are required for many

Where to Buy

Prices starting from US$112.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$112.00
17
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$193.81
3
in stock
Buy Now
Logo for element14
element14
from US$201.08
3
in stock
Buy Now
Logo for Farnell
Farnell
from US$188.32
3
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$176.91
-
Buy Now

Features

75.5 dBFS SNR to 210 MHz at 250 MSPS
90 dBFS SFDR to 300 MHz at 250 MSPS
SFDR at 170 MHz at 250 MSPS
92 dBFS at −1 dBFS
100 dBFS at −2 dBFS
60 fs rms jitter
Excellent linearity at 250 MSPS
DNL = ±0.5 LSB typical
INL = ±3.5 LSB typical
See data sheet for additional featuresAD9467-EP supports defense and aerospace applications (AQEC standard)
Download AD9467-EP data sheet (pdf)
Extended temperature range (−55°C to +125°C)
Controlled manufacturing baseline
Qualification data available on request
V62/16611 DSCC Drawing Number

Alternative Descriptions

Adc, 16Bit, 200Msps, Lfcsp-Vq-Ep-72 | Newark Electronics
ADC, 16BIT, 200MSPS, LFCSP-VQ-EP-72 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9467BCPZ-200?

Additional datasheets, footprints and schematics for AD9467BCPZ-200 are listed on our Part Details page. You can also find images and similar parts to AD9467BCPZ-200 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9467BCPZ-200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9467BCPZ-200 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9467BCPZ-200 fall under?

The AD9467BCPZ-200 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9467BCPZ-200 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9467BCPZ-200 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9467BCPZ-200 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9467BCPZ-200 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9467BCPZ-200.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9467BCPZ-200 often in real-time on the comparison pages.

What if I can't find stock of AD9467BCPZ-200?

You can fill out our help required form which you can use to request a quote for AD9467BCPZ-200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay