AD9461BSVZ Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9461
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9461 is a 16-bit, monolithic, sampling analog-to-digital converter (ADC) with an on-chip track-and-hold circuit. It is optimized for performance, small size, and ease of use. The product operates up to 130 MSPS, providing superior SNR for instrumentation, medical imaging, and radar receivers employing baseband (<100 MHz) and IF frequencies.The ADC requires 3.3 V and 5.0 V power supplies and a low voltage differential input clock for full performance operation. No external reference or driver components are required for many

Where to Buy

Prices starting from US$127.41

Distributor Stock
Logo for element14
element14
from US$127.41
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

130 MSPS guaranteed sampling rate (AD9461-130)
78.4 dBFS SNR with 10 MHz input
(3.4 V p-p input, 130 MSPS)
77.1 dBFS SNR / 85 dBc SFDR with 170 MHz 
input (3.4V p-p input, 130 MSPS)
83 dBc SFDR with 225 MHz input
(3.4V p-p input, 130 MSPS)
89 dBFS two-tone SFDR with 169 MHz and 170 MHz (130 MSPS)
60 fsec rms jitter
Excellent linearity
DNL = ±0.6 LSB typical
INL = ±4.0 LSB typical
2.0 V p-p to 4.0 V p-p differential full-scale input
Buffered analog inputs
LVDS outputs (ANSI-644 compatible) or CMOS outputs
Data format select (offset binary or twos complement)
Output clock available

Alternative Descriptions

Adc, 16Bit, 130Msps, Tqfp-Ep-100 | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9461BSVZ?

Additional datasheets, footprints and schematics for AD9461BSVZ are listed on our Part Details page. You can also find images and similar parts to AD9461BSVZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9461BSVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9461BSVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9461BSVZ fall under?

The AD9461BSVZ is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9461BSVZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9461BSVZ you can contact the distributor directly for product support, shipping queries etc.

Is the AD9461BSVZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9461BSVZ have stock available?

Authorised distributors including element14, Newark Electronics and Richardson RFPD have stock available or on a lead time for AD9461BSVZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9461BSVZ often in real-time on the comparison pages.

What if I can't find stock of AD9461BSVZ?

You can fill out our help required form which you can use to request a quote for AD9461BSVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay