Status: | Production |
---|---|
Series: | AD9446 |
RoHS: | Compliant |
Prices starting from US$91.14
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$91.14
|
-
|
Buy Now |
100 MSPS guaranteed sampling rate (AD9446-100) |
83.6 dBFS SNR with 30 MHz input (3.8 V p-p input, 80 MSPS) |
82.6 dBFS SNR with 30 MHz input (3.2 V p-p input, 80 MSPS) |
89 dBc SFDR with 30 MHz input (3.2 V p-p input, 80 MSPS) |
95 dBFS 2-tone SFDR with 9.8 MHz and 10.8 MHz (100 MSPS) |
60 fsec rms jitter |
Excellent linearity |
DNL = ±0.4 LSB typical |
INL = ±3.0 LSB typical |
2.0 V p-p to 4.0 V p-p differential full-scale input |
Buffered analog inputs |
LVDS outputs (ANSI-644 compatible) or CMOS outputs |
Data format select (offset binary or twos complement) |
Output clock available |
3.3 V and 5 V supply operation |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9446BSVZ-80?
Additional datasheets, footprints and schematics for AD9446BSVZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9446BSVZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9446BSVZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9446BSVZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9446BSVZ-80 fall under?
The AD9446BSVZ-80 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9446BSVZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9446BSVZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9446BSVZ-80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9446BSVZ-80 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD9446BSVZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9446BSVZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD9446BSVZ-80?
You can fill out our help required form which you can use to request a quote for AD9446BSVZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.