Status: | Production |
---|---|
Series: | AD9445 |
RoHS: | Compliant |
Prices starting from US$103.70
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$103.70
|
-
|
Buy Now |
125 MSPS guaranteed sampling rate (AD9445BSV-125) |
100 dB two-tone SFDR with 30 MHz and 31 MHz |
73.5 dB SNR with 70 MHz input |
85 dBc SFDR with 225 MHz input |
Excellent linearity |
DNL = ±0.25 LSB typical |
INL = ±0.8 LSB typical |
2.3 W power dissipation |
3.3 V and 5 V supply operation |
2.0 VP-P to 3.2 VP-P differential full-scale input |
LVDS outputs (ANSI-644 compatible) or CMOS outputs |
Data format select (Offset Binary or 2’s compliment) |
Output clock available |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9445BSVZ-125?
Additional datasheets, footprints and schematics for AD9445BSVZ-125 are listed on our Part Details page. You can also find images and similar parts to AD9445BSVZ-125 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9445BSVZ-125 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9445BSVZ-125 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9445BSVZ-125 fall under?
The AD9445BSVZ-125 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9445BSVZ-125 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9445BSVZ-125 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9445BSVZ-125 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9445BSVZ-125 have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for AD9445BSVZ-125.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9445BSVZ-125 often in real-time on the comparison pages.
What if I can't find stock of AD9445BSVZ-125?
You can fill out our help required form which you can use to request a quote for AD9445BSVZ-125 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.