Status: | Production |
---|---|
Series: | AD9444 |
RoHS: | Compliant |
80 MSPS guaranteed sampling rate |
100 dB two-tone SFDR with 69.3 MHz and 70.3 MHz |
73.1 dB SNR with 70 MHz input |
Excellent linearity |
DNL = ±0.4 LSB typical |
INL = ±0.6 LSB typical |
1.2 W power dissipation |
3.3 V and 5 V supply operation |
2.0 VP-P differential full-scale input |
LVDS outputs (ANSI-644 compatible) |
Data format select |
Output clock available |
97 dBc SFDR with 70 MHz input |
14-Bit, 80 Msps ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9444BSVZ-80?
Additional datasheets, footprints and schematics for AD9444BSVZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9444BSVZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9444BSVZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9444BSVZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9444BSVZ-80 fall under?
The AD9444BSVZ-80 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9444BSVZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9444BSVZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9444BSVZ-80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9444BSVZ-80 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for AD9444BSVZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9444BSVZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD9444BSVZ-80?
You can fill out our help required form which you can use to request a quote for AD9444BSVZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.