AD9434BCPZ-500 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9434
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9434 is a 12-bit monolithic sampling analog-to-digital converter (ADC) optimized for high performance, low power, and ease of use. The part operates at up to a 500 MSPS conversion rate and is optimized for outstanding dynamic performance in wideband carrier and broadband systems. All necessary functions, including a sample-and-hold and voltagereference, are included on the chip to provide a complete signal conversion solution. The VREF pin can be used to monitor the internal reference or provide an external voltage reference (external reference mode must be enabled through the SPI port). The ADC requires a 1.8 V analog voltage supply and a differential clock for full performance operation. The digital outputs are LVDS (ANSI-644) compatible and support twos complement, offset binary format, or Gray code. A data clock output is available for proper output data timing.Fabricated on an advanced BiCMOS process, the AD9434 isavailable in a 56-lead LFCSP, specified over the industrial temperature range (−40°C to +85°C). This part is protected under a U.S. patent.

Where to Buy

Prices starting from US$177.00

Distributor Stock
Logo for Chip One Stop
Chip One Stop
from US$177.00
15
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$240.32
2
in stock
Buy Now
Logo for element14
element14
from US$250.47
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$236.08
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$220.40
-
Buy Now

Features

SNR = 65 dBFS at fIN up to 250 MHz at 500 MSPS
ENOB of 10.5 bits at fIN up to 250 MHz at 500 MSPS (−1.0 dBFS)
SFDR = −78 dBc at fIN up to 250 MHz at 500 MSPS (−1.0 dBFS)
Integrated input buffer
Excellent linearity
DNL = ±0.5 LSB typical
INL = ±0.6 LSB typical
LVDS at 500 MSPS (ANSI-644 levels)
1 GHz full power analog bandwidth
On-chip reference, no external decoupling required
Low power dissipation
690 mW at 500 MSPS—LVDS SDR mode
660 mW at 500 MSPS—LVDS DDR mode
Programmable (nominal) input voltage range
1.18 V p-p to 1.6 V p-p, 1.5 V p-p nominal
1.8 V analog and digital supply operation
Selectable output data format (offset binary, twos complement, Gray code)
Clock duty cycle stabilizer
Integrated data clock output with programmable clock and data alignment

Alternative Descriptions

Adc, 12Bit, 500Msps, Lfcsp-Vq-Ep-56 | Newark Electronics
ADC, 12BIT, 500MSPS, LFCSP-VQ-EP-56 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9434BCPZ-500?

Additional datasheets, footprints and schematics for AD9434BCPZ-500 are listed on our Part Details page. You can also find images and similar parts to AD9434BCPZ-500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9434BCPZ-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9434BCPZ-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9434BCPZ-500 fall under?

The AD9434BCPZ-500 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9434BCPZ-500 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9434BCPZ-500 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9434BCPZ-500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9434BCPZ-500 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9434BCPZ-500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9434BCPZ-500 often in real-time on the comparison pages.

What if I can't find stock of AD9434BCPZ-500?

You can fill out our help required form which you can use to request a quote for AD9434BCPZ-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay