AD9432BSTZ-105 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9432
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9432 is a 12-bit, monolithic sampling analog-to-digital converter (ADC) with an on-chip track-and-hold circuit and is optimized for high speed conversion and ease of use. The product operates up to a 105 MSPS conversion rate with outstanding dynamic performance over its full operating range.The ADC requires only a single 5.0 V power supply and a 105 MHz encode clock for full performance operation. No external reference or driver components are required for many

Where to Buy

Prices starting from US$60.70

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$95.51
426
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$92.37
16
in stock
Buy Now
Logo for element14
element14
from US$107.08
16
in stock
Buy Now
Logo for Farnell
Farnell
from US$85.72
16
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$60.70
11
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$86.48
-
Buy Now

Alternative Descriptions

12 BIT 105 MSPS ADC | Analog Devices
Adc, 12Bit, 105Msps, Lqfp-52 | Newark Electronics
ADC, 12BIT, 105MSPS, LQFP-52 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9432BSTZ-105?

Additional datasheets, footprints and schematics for AD9432BSTZ-105 are listed on our Part Details page. You can also find images and similar parts to AD9432BSTZ-105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9432BSTZ-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9432BSTZ-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9432BSTZ-105 fall under?

The AD9432BSTZ-105 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9432BSTZ-105 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9432BSTZ-105 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9432BSTZ-105 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9432BSTZ-105 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9432BSTZ-105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9432BSTZ-105 often in real-time on the comparison pages.

What if I can't find stock of AD9432BSTZ-105?

You can fill out our help required form which you can use to request a quote for AD9432BSTZ-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay