Status: | Production |
---|---|
Series: | AD9430 |
RoHS: | Compliant |
SNR = 65 dB @ fIN up to 70 MHz @ 210 MSPS |
ENOB of 10.6 @ fIN up to 70 MHz @ 210 MSPS |
Excellent Linearity: |
DNL = ±0.3 LSB (Typical) |
INL = ±0.5 LSB (Typical) |
Two Output Data Options: |
Demultiplexed 3.3 V CMOS Outputs Each @ 105 MSPS |
Interleaved or Parallel Data Output Option |
LVDS at 210 MSPS |
SFDR = 80 dBc @ fIN up to 70 MHz @ 210 MSPS |
700 MHz Full Power Analog Bandwidth |
Power Dissipation = 1.3 W Typical @ 210 MSPS |
1.5 V Input Voltage Range |
3.3 V Supply Operation |
Output Data Format Option |
Data Sync Input and Data Clock Output Provided |
Clock Duty Cycle Stabilizer |
12Bit 170 Msps ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9430BSVZ-170?
Additional datasheets, footprints and schematics for AD9430BSVZ-170 are listed on our Part Details page. You can also find images and similar parts to AD9430BSVZ-170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9430BSVZ-170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9430BSVZ-170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9430BSVZ-170 fall under?
The AD9430BSVZ-170 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9430BSVZ-170 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9430BSVZ-170 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9430BSVZ-170 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9430BSVZ-170 have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD9430BSVZ-170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9430BSVZ-170 often in real-time on the comparison pages.
What if I can't find stock of AD9430BSVZ-170?
You can fill out our help required form which you can use to request a quote for AD9430BSVZ-170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.