Status: | Production |
---|---|
Series: | AD9288 |
RoHS: | Compliant |
Dual 8-Bit, 40, 80, and 100 MSPS ADC |
Low Power: 90 mW at 100 MSPS per channel |
On-Chip Reference and Track/Holds |
475 MHz Analog Bandwidth Each Channel |
SNR = 47dB @ 41 MHz |
1 VP-P Analog Input Range Each Channel |
Single +3 V Supply Operation (2.7 V - 3.6 V) |
Power-Down Modes for Single Channel Operation |
Two's Complement or Offset Binary Output Mode |
Output Data Alignment Mode |
Adc, 8-Bit, 80Msps, Lqfp-48 | Newark Electronics |
ADC, 8-BIT, 80MSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9288BSTZ-80?
Additional datasheets, footprints and schematics for AD9288BSTZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9288BSTZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9288BSTZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9288BSTZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9288BSTZ-80 fall under?
The AD9288BSTZ-80 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9288BSTZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9288BSTZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9288BSTZ-80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9288BSTZ-80 have stock available?
Authorised distributors including Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for AD9288BSTZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9288BSTZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD9288BSTZ-80?
You can fill out our help required form which you can use to request a quote for AD9288BSTZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.