Status: | Production |
---|---|
Series: | AD9288 |
RoHS: | Compliant |
Prices starting from US$10.20
Dual 8-Bit, 40, 80, and 100 MSPS ADC |
Low Power: 90 mW at 100 MSPS per channel |
On-Chip Reference and Track/Holds |
475 MHz Analog Bandwidth Each Channel |
SNR = 47dB @ 41 MHz |
1 VP-P Analog Input Range Each Channel |
Single +3 V Supply Operation (2.7 V - 3.6 V) |
Power-Down Modes for Single Channel Operation |
Two's Complement or Offset Binary Output Mode |
Output Data Alignment Mode |
8 BIT 100 MSPS DUAL ADC | Analog Devices |
ADC, 8-BIT, 100MSPS, LQFP-48 | element14 |
Adc, 8-Bit, 100Msps, Lqfp-48 | Newark Electronics |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9288BSTZ-100?
Additional datasheets, footprints and schematics for AD9288BSTZ-100 are listed on our Part Details page. You can also find images and similar parts to AD9288BSTZ-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9288BSTZ-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9288BSTZ-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9288BSTZ-100 fall under?
The AD9288BSTZ-100 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9288BSTZ-100 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9288BSTZ-100 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9288BSTZ-100 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9288BSTZ-100 have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for AD9288BSTZ-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9288BSTZ-100 often in real-time on the comparison pages.
What if I can't find stock of AD9288BSTZ-100?
You can fill out our help required form which you can use to request a quote for AD9288BSTZ-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.