AD9286BCPZ-500 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9286
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9286 is an 8-bit, monolithic sampling, analog-to-digital converter (ADC) that supports interleaved operation and is optimized for low cost, low power, and ease of use. Each ADC operates at up to a 250 MSPS conversion rate with outstanding dynamic performance.The AD9286 takes a single sample clock and, with an on-chip clock divider, time interleaves the two ADC cores (each running at one-half the clock frequency) to achieve the rated 500 MSPS. By using the SPI, the user can accurately adjust the timing of the sampling edge per ADC to minimize the image spur energy.The ADC requires a single 1.8 V supply and an encode clock for full performance operation. No external reference components are required for many

Where to Buy

Prices starting from US$33.90

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$46.22
15,050
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$33.90
1
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$65.13
-
Buy Now

Features

Single 1.8 V supply operation
SNR: 49.3 dBFS at 200 MHz input at 500 MSPS
SFDR: 65 dBc at 200 MHz input at 500 MSPS
Low power: 315 mW at 500 MSPS
On-chip interleaved clocking
On-chip reference and track-and-hold
1.2 V p-p analog input range for each channel
Differential input with 500 MHz bandwidth
LVDS-compliant digital output
On-chip voltage reference and sample-and-hold circuit
DNL: ±0.2 LSB
Serial port control options
Interleaved clock timing adjustment
Offset binary, Gray code, or twos complement data format
Optional clock duty cycle stabilizer
Built-in selectable digital test pattern generation
Pin-programmable power-down function
Available in 48-lead LFCSP

Alternative Descriptions

8 Bit 500 Msps 1.8V ADC | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9286BCPZ-500?

Additional datasheets, footprints and schematics for AD9286BCPZ-500 are listed on our Part Details page. You can also find images and similar parts to AD9286BCPZ-500 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9286BCPZ-500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9286BCPZ-500 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9286BCPZ-500 fall under?

The AD9286BCPZ-500 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9286BCPZ-500 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9286BCPZ-500 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9286BCPZ-500 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9286BCPZ-500 have stock available?

Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for AD9286BCPZ-500.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9286BCPZ-500 often in real-time on the comparison pages.

What if I can't find stock of AD9286BCPZ-500?

You can fill out our help required form which you can use to request a quote for AD9286BCPZ-500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay