AD9283BRSZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9283
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9283 is an 8-bit monolithic sampling analog-to-digital converter with an on-chip track-and-hold circuit and is optimized for low cost, low power, small size, and ease of use. The product operates at a 100 MSPS conversion rate, with outstanding dynamic performance over its full operating range.The ADC requires only a single 3.0 V (2.7 V to 3.6 V) power supply and an encode clock for full performance operation. No external reference or driver components are required for many

Where to Buy

Prices starting from US$5.67

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$9.92
134
in stock
Buy Now
Logo for element14
element14
from US$8.50
134
in stock
Buy Now
Logo for Farnell
Farnell
from US$8.04
134
in stock
Buy Now
Logo for Analog Devices
Analog Devices
from US$5.67
67
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$7.98
-
Buy Now

Features

Low Power: 90 mW at 100 MSPS
On-Chip Reference and Track/Hold
475 MHz Analog Bandwidth
46.5 dB SNR at 100 MSPS with 41 MHz input
1 Vp-p Analog Input Range
Single +3.0 V Supply Operation (2.7 -3.6 V)
Power Down Mode: 4.2 mW

Alternative Descriptions

Adc, 8Bit, 80Msps, Ssop-20 | Newark Electronics
ADC, 8BIT, 80MSPS, SSOP-20 | element14
8BIT 80 MSPS 3.3V A/D CONVERT | Analog Devices
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9283BRSZ-80?

Additional datasheets, footprints and schematics for AD9283BRSZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9283BRSZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9283BRSZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9283BRSZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9283BRSZ-80 fall under?

The AD9283BRSZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9283BRSZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9283BRSZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9283BRSZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9283BRSZ-80 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Richardson RFPD have stock available or on a lead time for AD9283BRSZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9283BRSZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9283BRSZ-80?

You can fill out our help required form which you can use to request a quote for AD9283BRSZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay