Status: | Production |
---|---|
Series: | AD9281 |
RoHS: | Compliant |
Prices starting from US$7.31
Complete Dual Matching ADC |
Low Power Dissipation: |
225 mW (+3 V Supply) |
Single Supply: 2.7 V to 5.5 V |
Differential Nonlinearity Error: 0.1 LSB |
On-Chip Analog Input Buffers |
Signal-to-Noise Ratio: 49.2 dB |
Over Seven Effective Bits |
Spurious-Free Dynamic Range: –65 dB |
No Missing Codes Guaranteed |
28-Lead SSOP |
On-Chip Reference |
8 BIT DUAL RESOLUTION CMOS ADC | Analog Devices |
Adc, 8Bit, 28Msps, Ssop-28 | Newark Electronics |
ADC, 8BIT, 28MSPS, SSOP-28 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9281ARSZ?
Additional datasheets, footprints and schematics for AD9281ARSZ are listed on our Part Details page. You can also find images and similar parts to AD9281ARSZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9281ARSZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9281ARSZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9281ARSZ fall under?
The AD9281ARSZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9281ARSZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9281ARSZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9281ARSZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9281ARSZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for AD9281ARSZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9281ARSZ often in real-time on the comparison pages.
What if I can't find stock of AD9281ARSZ?
You can fill out our help required form which you can use to request a quote for AD9281ARSZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.