Status: | Production |
---|---|
Series: | AD9279 |
RoHS: | Compliant |
8 CHANNELS OF LNA, VGA, AAF, ADC, AND I/Q DEMODULATOR |
Lowpower : 141 mW per channel, TGC mode, 40 MSPS; |
60 mW per channel, CW mode |
10 mm × 10 mm, 144-ball CSP-BGA |
TGC channel input-referred noise: 0.8 nV/√Hz, max gain |
Flexible power-down modes |
Fast recovery from low power standby mode: <2us |
Overload recovery: <10 nsLOW NOISE PREAMPLIFIER (LNA) |
Input-referred noise: 0.75 nV/√Hz , gain = 21.3 dB |
Programmable gain: 15.6 dB/17.9 dB/21.3 dB |
0.1 dB compression: 1000 mV p-p/750 mV p-p/450 mV p-p |
Dual-mode active input impedance matching |
Bandwidth (BW) > 100 MHzVARIABLE GAIN AMPLIFIER (VGA) |
Attenuator range: −45 dB to 0 dB |
Postamp gain (PGA): 21 dB/24 dB/27 dB/30 dB |
Linear-in-dB gain controlANTIALIASING FILTER (AAF) |
Programmable second-order LPF from 8 MHz to 18 MHz |
Programmable HPFANALOG-TO-DIGITAL CONVERTER (ADC) |
SNR: 70 dB, 12 bits up to 80 MSPS |
Serial LVDS (ANSI-644, Low power/reduced signal)CW MODE I/Q DEMODULATOR |
Individual programmable phase rotation |
Output dynamic range per channel: >160 dBc/√Hz |
Output-referred SNR: 155 dBc/√Hz, 1kHz offset, -3dBFS |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9279BBCZ?
Additional datasheets, footprints and schematics for AD9279BBCZ are listed on our Part Details page. You can also find images and similar parts to AD9279BBCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9279BBCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9279BBCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9279BBCZ fall under?
The AD9279BBCZ is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9279BBCZ when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9279BBCZ you can contact the distributor directly for product support, shipping queries etc.
Is the AD9279BBCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9279BBCZ have stock available?
Authorised distributors including Chip One Stop and Richardson RFPD have stock available or on a lead time for AD9279BBCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9279BBCZ often in real-time on the comparison pages.
What if I can't find stock of AD9279BBCZ?
You can fill out our help required form which you can use to request a quote for AD9279BBCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.