Status: | Unknown |
---|---|
Series: | Dual 16-Bit Pipelined ADCs |
RoHS: | Unknown |
Resolution (Bits) | 16bit |
---|---|
Sampling Rate | 80MSPS |
Input Channel Type | Differential |
Data Interface | SPI |
Supply Voltage Type | Single |
Supply Voltage Min | 1.7V |
Supply Voltage Max | 1.9V |
ADC / DAC Case Style | LFCSP |
No. of Pins | 64Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Dual 16-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Adc, 16Bit, 80Msps, Lfcsp-Vq-Ep-64 | Newark Electronics |
ADC, 16BIT, 80MSPS, LFCSP-VQ-EP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9269BCPZ-80?
Additional datasheets, footprints and schematics for AD9269BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9269BCPZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9269BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9269BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9269BCPZ-80 fall under?
The AD9269BCPZ-80 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD9269BCPZ-80 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9269BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9269BCPZ-80 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9269BCPZ-80 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9269BCPZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9269BCPZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD9269BCPZ-80?
You can fill out our help required form which you can use to request a quote for AD9269BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.