AD9269BCPZ-20 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9269
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9269 is a monolithic, dual-channel, 1.8 V supply, 16-bit, 20/40/65/80 MSPS analog-to-digital converter (ADC). It features a high performance sample-and-hold circuit and on-chip voltage reference.The product uses multistage differential pipeline architecture with output error correction logic to provide 16-bit accuracy at 80 MSPS data rates and to guarantee no missing codes over the full operating temperature range.The AD9269 incorporates an optional integrated dc correction and quadrature error correction block (QEC) that corrects for dc offset, gain, and phase mismatch between the two channels. This functional block can be very beneficial to complex signal processing

Where to Buy

Prices starting from US$85.20

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$98.20
257
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$94.98
21
in stock
Buy Now
Logo for element14
element14
from US$95.76
21
in stock
Buy Now
Logo for Farnell
Farnell
from US$91.67
21
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$85.20
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$88.91
-
Buy Now

Features

1.8 V analog supply operation
1.8 V to 3.3 V output supply
Integrated quadrature error correction (QEC)
SNR
77.6 dBFS at 9.7 MHz input
71 dBFS at 200 MHz input
SFDR
93 dBc at 9.7 MHz input
80 dBc at 200 MHz input
Low power
44 mW per channel at 20 MSPS
100 mW per channel at 80 MSPS
Differential input with 700 MHz bandwidth
On-chip voltage reference and sample-and-hold circuit
2V p-p differential analog input
DNL = −0.5/+1.1 LSB
Serial port control options
Offset binary, gray code, or twos complement data format
Optional clock duty cycle stabilizer (DCS)
See data sheet for additional features

Alternative Descriptions

16 Bit 20 Msps low pwr dual AD | Analog Devices
Adc, 16Bit, 20Msps, Lfcsp-Vq-Ep-64 | Newark Electronics
ADC, 16BIT, 20MSPS, LFCSP-VQ-EP-64 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9269BCPZ-20?

Additional datasheets, footprints and schematics for AD9269BCPZ-20 are listed on our Part Details page. You can also find images and similar parts to AD9269BCPZ-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9269BCPZ-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9269BCPZ-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9269BCPZ-20 fall under?

The AD9269BCPZ-20 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9269BCPZ-20 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9269BCPZ-20 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9269BCPZ-20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9269BCPZ-20 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9269BCPZ-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9269BCPZ-20 often in real-time on the comparison pages.

What if I can't find stock of AD9269BCPZ-20?

You can fill out our help required form which you can use to request a quote for AD9269BCPZ-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay