AD9268BCPZ-105 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9268
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9268 is a dual, 16-bit, 80 MSPS/105 MSPS/125 MSPS analog-to-digital converter (ADC). The AD9268 is designed to support communications

Where to Buy

Prices starting from US$216.18

Distributor Stock
Logo for Richardson RFPD
Richardson RFPD
from US$216.18
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$227.76
-
Buy Now

Features

SNR = 78.2 dBFS @ 70 MHz and 125 MSPS
SFDR = 88 dBc @ 70 MHz and 125 MSPS
Low power: 750 mW @ 125 MSPS
1.8 V analog supply operation
1.8 V CMOS or LVDS output supply
Integer 1-to-8 input clock divider
IF sampling frequencies to 300 MHz
−153.6 dBm/Hz small-signal input noise with 200 Ω input impedance @ 70 MHz and 125 MSPS
Optional on-chip dither
Programmable internal ADC voltage reference
See data sheet for additional features

Alternative Descriptions

CONVERTER - ADC | Richardson RFPD
Dual 16 bit 105 high SNR ADC | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9268BCPZ-105?

Additional datasheets, footprints and schematics for AD9268BCPZ-105 are listed on our Part Details page. You can also find images and similar parts to AD9268BCPZ-105 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9268BCPZ-105 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9268BCPZ-105 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9268BCPZ-105 fall under?

The AD9268BCPZ-105 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9268BCPZ-105 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9268BCPZ-105 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9268BCPZ-105 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9268BCPZ-105 have stock available?

Authorised distributors including Richardson RFPD and Analog Devices have stock available or on a lead time for AD9268BCPZ-105.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9268BCPZ-105 often in real-time on the comparison pages.

What if I can't find stock of AD9268BCPZ-105?

You can fill out our help required form which you can use to request a quote for AD9268BCPZ-105 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay