AD9266BCPZ-40 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9266
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9266 is a monolithic, single-channel 1.8 V supply,16-bit, 20 MSPS/40 MSPS/65 MSPS/80 MSPS analog-to-digitalconverter (ADC). It features a high performance sample-and-holdcircuit and on-chip voltage reference.The product uses multistage differential pipeline architecturewith output error correction logic to provide 16-bit accuracy at80 MSPS data rates and to guarantee no missing codes over thefull operating temperature range.The ADC contains several features designed to maximizeflexibility and minimize system cost, such as programmableclock and data alignment and programmable digital test patterngeneration. The available digital test patterns include built-indeterministic and pseudorandom patterns, along with customuser-defined test patterns entered via the serial port interface (SPI).A differential clock input with a selectable internal 1-to-8 divideratio controls all internal conversion cycles. An optional duty cyclestabilizer (DCS) compensates for wide variations in the clock dutycycle while maintaining excellent overall ADC performance.The interleaved digital output data is presented in offset binary,gray code, or twos complement format. A DCO is provided toensure proper latch timing with receiving logic. Both 1.8 V and3.3 V CMOS levels are supported.The AD9266 is available in a 32-lead RoHS-compliant LFCSPand is specified over the industrial temperature range (−40°Cto +85°C).Product Highlights The AD9266 operates from a single 1.8 V analog power supply and features a separate digital output driver supply to accommodate 1.8 V to 3.3 V logic families. The sample-and-hold circuit maintains excellent performance for input frequencies up to 200 MHz and is designed for low cost, low power, and ease of use. A standard serial port interface supports various product features and functions, such as data output formatting, internal clock divider, power-down, DCO and data output (D15_D14 to D1_D0) timing and offset adjustments, and voltage reference modes. The AD9266 is packaged in a 32-lead RoHS-compliant LFCSP that is pin compatible with the AD9609 10-bit ADC, the AD9629 12-bit ADC, and the AD9649 14-bit ADC, enabling a simple migration path between 10-bit and 16-bit converters sampling from 20 MSPS to 80 MSPS.

Prices starting from US$63.33


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$72.39
305
Buy Now
Logo for Chip One Stop Chip One Stop US$76.90
10
Buy Now
Logo for Newark Electronics Newark Electronics US$69.69
1
Buy Now
Logo for element14 element14 US$71.32
1
Buy Now
Logo for Farnell Farnell US$67.68
1
Buy Now
Logo for Richardson RFPD Richardson RFPD US$63.33
-
Buy Now
View Full Pricing & Stock Comparison

Features

1.8 V analog supply operation
1.8 V to 3.3 V output supply
SNR
77.6 dBFS at 9.7 MHz input
71.1 dBFS at 200 MHz input
SFDR
93 dBc at 9.7 MHz input
80 dBc at 200 MHz input
Low power
56 mW at 20 MSPS
113 mW at 80 MSPS
Differential input with 700 MHz bandwidth
See data sheet for additional featuresAD9266-EP supports defense and aerospace applications (AQEC standard)
Download the AD9266-EP data sheet (pdf)
Military temperature range (−55°C to +125°C)
Controlled manufacturing baseline
Enhanced product change notification
Qualification data available on request
V62/12660 DSCC Drawing Number

Alternative Descriptions

16 Bit, 40 MSPS 1.8V Single AD | Analog Devices
Adc, 16-Bit, 40Msps, Lfcsp-32 | Newark Electronics
ADC, 16-BIT, 40MSPS, LFCSP-32 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9266BCPZ-40?

Additional datasheets, footprints and schematics for AD9266BCPZ-40 are listed on our Part Details page. You can also find images and similar parts to AD9266BCPZ-40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9266BCPZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9266BCPZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9266BCPZ-40 fall under?

The AD9266BCPZ-40 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9266BCPZ-40 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9266BCPZ-40 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9266BCPZ-40 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9266BCPZ-40 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9266BCPZ-40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9266BCPZ-40 often in real-time on the comparison pages.

What if I can't find stock of AD9266BCPZ-40?

You can fill out our help required form which you can use to request a quote for AD9266BCPZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay