Status: | Production |
---|---|
Series: | AD9258 |
RoHS: | Compliant |
No distributors results available
SNR = 77.6 dBFS @ 70 MHz and 125 MSPS |
SFDR = 88 dBc @ 70 MHz and 125 MSPS |
Low power: 750 mW @ 125 MSPS |
1.8 V analog supply operation |
1.8 V CMOS or LVDS output supply |
Integer 1-to-8 input clock dividerIntegrated ADC sample-and-hold inputs |
IF sampling frequencies to 300 MHz |
−152.8 dBm/Hz small signal input noise with 200 Ω input impedance @ 70 MHz and 125 MSPS |
Optional on-chip dither |
Programmable internal ADC voltage reference |
See data sheet for additional features |
Where can I find additional details, specifications and documents for a AD9258BCPZ-80?
Additional datasheets, footprints and schematics for AD9258BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9258BCPZ-80 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9258BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9258BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9258BCPZ-80 fall under?
The AD9258BCPZ-80 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9258BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9258BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9258BCPZ-80 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9258BCPZ-80 have stock available?
There is no stock from authorised distributors for AD9258BCPZ-80.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9258BCPZ-80 often in real-time on the comparison pages.
What if I can't find stock of AD9258BCPZ-80?
You can fill out our help required form which you can use to request a quote for AD9258BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.