Status: | Production |
---|---|
Series: | AD9257 |
RoHS: | Compliant |
Prices starting from US$91.68
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$91.68
|
1,026
in stock
|
Buy Now | |
Newark Electronics
from US$141.66
|
21
in stock
|
Buy Now | |
element14
from US$143.06
|
21
in stock
|
Buy Now | |
Farnell
from US$134.70
|
21
in stock
|
Buy Now | |
Chip One Stop
from US$114.00
|
5
in stock
|
Buy Now | |
Richardson RFPD
from US$129.17
|
-
|
Buy Now |
Low power: 55 mW per channel at 65 MSPS with scalable power options |
SNR = 75.5 dB (to Nyquist) |
SFDR = 91.6 dBc (to Nyquist) |
DNL = ±0.6 LSB (typical), INL = ±1.1 LSB (typical) |
Serial LVDS (ANSI-644, default) |
Low power, reduced signal option (similar to IEEE 1596.3) Data and frame clock outputs |
Data and frame clock outputs |
See datasheet for additional features |
14 Bit 65Msps 1.8V Octal ADC | Analog Devices |
Adc, 14Bit, 65Msps, Lfcsp-Vq-Ep-64 | Newark Electronics |
ADC, 14BIT, 65MSPS, LFCSP-VQ-EP-64 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9257BCPZ-65?
Additional datasheets, footprints and schematics for AD9257BCPZ-65 are listed on our Part Details page. You can also find images and similar parts to AD9257BCPZ-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9257BCPZ-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9257BCPZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9257BCPZ-65 fall under?
The AD9257BCPZ-65 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9257BCPZ-65 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9257BCPZ-65 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9257BCPZ-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9257BCPZ-65 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9257BCPZ-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9257BCPZ-65 often in real-time on the comparison pages.
What if I can't find stock of AD9257BCPZ-65?
You can fill out our help required form which you can use to request a quote for AD9257BCPZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.