AD9254BCPZ-150 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9254
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9254 is a monolithic, single 1.8 V supply, 14-bit, 150 MSPS analog-to-digital converter (ADC), featuring a high performance sample-and-hold amplifier (SHA) and on-chip voltage reference. The product uses a multistage differential pipeline architecture with output error correction logic to provide 14-bit accuracy at 150 MSPS data rates and guarantees no missing codes over the full operating temperature range.The wide bandwidth, truly differential SHA allows a variety of user-selectable input ranges and offsets, including single-ended

Where to Buy

Prices starting from US$73.62

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$73.62
363
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$109.11
2
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$107.00
2
in stock
Buy Now
Logo for element14
element14
from US$110.17
2
in stock
Buy Now
Logo for Farnell
Farnell
from US$113.59
2
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$103.70
-
Buy Now

Features

1.8 V analog supply operation
1.8 V to 3.3 V output supply
SNR = 71.8 dBc (72.8 dBFS) to 70 MHz input
SFDR = 84 dBc to 70 MHz input
Low power: 430 mW @ 150 MSPS
Differential input with 650 MHz bandwidth
On-chip voltage reference and sample-and-hold amplifier
DNL = ±0.4 LSB
Flexible analog input: 1 V p-p to 2 V p-p range
Offset binary, Gray code, or twos complement data format
Clock duty cycle stabilizer
Data output clock
Serial port control
Built-in selectable digital test pattern generation
Programmable clock and data alignment

Alternative Descriptions

1.8V 14Bit 150 MSPS ADC | Analog Devices
Adc, 14Bit, 150Msps, Lfcsp-48 | Newark Electronics
ADC, 14BIT, 150MSPS, LFCSP-48 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9254BCPZ-150?

Additional datasheets, footprints and schematics for AD9254BCPZ-150 are listed on our Part Details page. You can also find images and similar parts to AD9254BCPZ-150 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9254BCPZ-150 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9254BCPZ-150 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9254BCPZ-150 fall under?

The AD9254BCPZ-150 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9254BCPZ-150 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9254BCPZ-150 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9254BCPZ-150 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9254BCPZ-150 have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for AD9254BCPZ-150.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9254BCPZ-150 often in real-time on the comparison pages.

What if I can't find stock of AD9254BCPZ-150?

You can fill out our help required form which you can use to request a quote for AD9254BCPZ-150 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay