Status: | Production |
---|---|
Series: | AD9250 |
RoHS: | Compliant |
Prices starting from US$168.93
JESD204B Subclass 0 or Subclass 1 coded serial digital outputs |
Signal-to-noise ratio (SNR) = 70.6 dBFS at 185 MHz AIN and 250 MSPS |
Spurious-free dynamic range (SFDR) = 88 dBc at 185 MHz AIN and 250 MSPS |
Total power consumption: 711 mW at 250 MSPS |
1.8 V supply voltages |
Integer 1-to-8 input clock divider |
Sample rates of up to 250 MSPS |
IF sampling frequencies of up to 400 MHz |
Internal analog-to-digital converter (ADC) voltage reference |
Flexible analog input range |
1.4 V p-p to 2.0 V p-p (1.75 V p-p nominal) |
ADC clock duty cycle stabilizer (DCS) |
95 dB channel isolation/crosstalk |
Serial port control |
Energy saving power-down modes |
Adc, 14Bit, 250Msps, Lfcsp-48 | Newark Electronics |
ADC, 14BIT, 250MSPS, LFCSP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
14 Bit 250 msps dual ADC w/JES | Analog Devices |
Where can I find additional details, specifications and documents for a AD9250BCPZ-250?
Additional datasheets, footprints and schematics for AD9250BCPZ-250 are listed on our Part Details page. You can also find images and similar parts to AD9250BCPZ-250 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9250BCPZ-250 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9250BCPZ-250 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9250BCPZ-250 fall under?
The AD9250BCPZ-250 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9250BCPZ-250 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9250BCPZ-250 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9250BCPZ-250 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9250BCPZ-250 have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14, Farnell and Richardson RFPD have stock available or on a lead time for AD9250BCPZ-250.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9250BCPZ-250 often in real-time on the comparison pages.
What if I can't find stock of AD9250BCPZ-250?
You can fill out our help required form which you can use to request a quote for AD9250BCPZ-250 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.