Status: | Production |
---|---|
Series: | AD9249 |
RoHS: | Compliant |
Prices starting from US$146.19
Low power |
16 ADC channels integrated into 1 package |
58 mW per channel at 65 MSPS with scalable power options |
35 mW per channel at 20 MSPS |
SNR: 75 dBFS (to Nyquist); SFDR: 90 dBc (to Nyquist) |
DNL: ±0.6 LSB (typical); INL: ±0.9 LSB (typical) |
Serial LVDS (ANSI-644, default) |
Low power, reduced signal option (similar to IEEE 1596.3) |
Data and frame clock outputs |
650 MHz full power analog bandwidth |
2 Vp-p input voltage range |
1.8 V supply operation |
See datasheet for additional features |
Adc, 14Bit, 65Msps, Cspbga-144 | Newark Electronics |
ADC, 14BIT, 65MSPS, CSPBGA-144 | element14 |
16-channel 14Bit 65 Msps ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9249BBCZ-65?
Additional datasheets, footprints and schematics for AD9249BBCZ-65 are listed on our Part Details page. You can also find images and similar parts to AD9249BBCZ-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9249BBCZ-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9249BBCZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9249BBCZ-65 fall under?
The AD9249BBCZ-65 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9249BBCZ-65 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9249BBCZ-65 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9249BBCZ-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9249BBCZ-65 have stock available?
Authorised distributors including Newark Electronics, element14, Analog Devices, Farnell and Chip One Stop have stock available or on a lead time for AD9249BBCZ-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9249BBCZ-65 often in real-time on the comparison pages.
What if I can't find stock of AD9249BBCZ-65?
You can fill out our help required form which you can use to request a quote for AD9249BBCZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.