AD9246BCPZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9246
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The AD9246 is a monolithic, single 1.8 V supply, 14-bit, 80 MSPS/ 105 MSPS/125 MSPS analog-to-digital converter (ADC), featuring a high performance sample-and-hold amplifier (SHA) and on-chip voltage reference. The product uses a multistage differential pipeline architecture with output error correction logic to provide 14-bit accuracy at 125 MSPS data rates and guarantees no missing codes over the full operating temperature range.The wide bandwidth, truly differential SHA allows a variety of user-selectable input ranges and offsets, including single-ended

Prices starting from US$47.13


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$54.60
1,157
Buy Now
Logo for Farnell Farnell US$50.34
18
Buy Now
Logo for Newark Electronics Newark Electronics US$51.84
18
Buy Now
Logo for element14 element14 US$52.87
18
Buy Now
Logo for Richardson RFPD Richardson RFPD US$47.13
-
Buy Now
View Full Pricing & Stock Comparison

Features

1.8 V analog supply operation
1.8 V to 3.3 V output supply
SNR = 71.7 dBc (72.7 dBFS) to 70 MHz input
SFDR = 85 dBc to 70 MHz input
Low power: 395 mW @ 125 MSPS
Differential input with 650 MHz bandwidth
On-chip voltage reference and sample-and-hold amplifier
DNL = ±0.4 LSB
Flexible analog input: 1 V p-p to 2 V p-p range
Offset binary, Gray code, or twos complement data format
Data output clock and clock duty cycle stabilizer
Serial port control
Built-in selectable digital test pattern generation
Programmable clock and data alignment

Alternative Descriptions

1.8V 14Bit 80 MSPS ADC | Analog Devices
ADC, 14-BIT, 80MSPS, LFCSP-VQ-EP-48 | Farnell
Adc, 14-Bit, 80Msps, Lfcsp-Vq-Ep-48 | Newark Electronics
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9246BCPZ-80?

Additional datasheets, footprints and schematics for AD9246BCPZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9246BCPZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9246BCPZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9246BCPZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9246BCPZ-80 fall under?

The AD9246BCPZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9246BCPZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9246BCPZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9246BCPZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9246BCPZ-80 have stock available?

Authorised distributors including Analog Devices, Farnell, Newark Electronics, element14 and Richardson RFPD have stock available or on a lead time for AD9246BCPZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9246BCPZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9246BCPZ-80?

You can fill out our help required form which you can use to request a quote for AD9246BCPZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay