Status: | Production |
---|---|
Series: | AD9244 |
RoHS: | Compliant |
Prices starting from US$36.59
Low Power: |
590 mW at 65 MSPS with Fin to Nyquist |
340 mW at 40 MSPS with Fin to Nyquist |
On-Chip Reference and Sample/Hold |
750 MHz Analog Input Bandwidth |
SNR = 73 dBc to Nyquist |
SFDR = 86 dBc to Nyquist |
DNL = ±0.7 LSB |
Guaranteed No Missing Codes over Full Temp Range |
1 to 2 Vpp Differential Analog Input Range |
Single +5.0 V Analog Supply 3/5 V Driver Supply |
Out-of-Range Indicator |
Binary or Twos Complement Output Data |
48-LQFP Package |
14 BIT 40/65 MSPS ADC | Analog Devices |
Adc, 14Bit, 65Msps, Lqfp-48 Rohs Compliant: Yes |Analog Devices AD9244BSTZ-65 | Newark Electronics |
ADC, 14BIT, 65MSPS, LQFP-48 | element14 |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9244BSTZ-65?
Additional datasheets, footprints and schematics for AD9244BSTZ-65 are listed on our Part Details page. You can also find images and similar parts to AD9244BSTZ-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9244BSTZ-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9244BSTZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9244BSTZ-65 fall under?
The AD9244BSTZ-65 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9244BSTZ-65 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9244BSTZ-65 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9244BSTZ-65 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9244BSTZ-65 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for AD9244BSTZ-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9244BSTZ-65 often in real-time on the comparison pages.
What if I can't find stock of AD9244BSTZ-65?
You can fill out our help required form which you can use to request a quote for AD9244BSTZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.