AD9240ASZ

Semiconductors - ICs

> Data & Signal Conversion

> Analog-to-Digital Converters - ADC

distributor space
Organise Price Comparison Results by
Distributor Statistics for AD9240ASZ
Total in Stock: -in-stock
Lowest MOQ: -
SELECT OPTIONS
Lowest price for your selection
-
in Stock
-
Average Price: - per unit
Stocking Distributors: -
Price Comparison for AD9240ASZ
Series Information for AD9240ASZ - Analog Devices

Features

  • feature
    Monolithic 14-Bit, 10 MSPS A/D Converter Low Power Dissipation: 285 mW Single +5 V Supply Integral Nonlinearity Error: 2.5 LSB Differential Nonlinearity Error: 0.6 LSB Input Referred Noise: 0.36 LSB Complete: On-Chip Sample-and-Hold Amplifier and Voltage Reference Signal-to-Noise and Distortion Ratio: 77.5 dB Spurious-Free Dynamic Range: 90 dB Out-of-Range Indicator Straight Binary Output Data 44-Lead MQFP

Description

IC 14BIT ADC 10MSPS 44MQFP

The AD9240 is a 10 MSPS, single supply, 14-bit analog-to- digital converter (ADC). It combines a low cost, high speed CMOS process and a novel architecture to achieve the resolution and speed of existing hybrid implementations at a fraction of the power consumption and cost. It is a complete, monolithic ADC with an on-chip, high performance, low noise sample-and-hold amplifier and programmable voltage reference. An external refer- ence can also be chosen to suit the dc accuracy and temperature drift requirements of the application. The device uses a multistage differential pipelined architecture with digital output error correc- tion logic to guarantee no missing codes over the full operating temperature range. The input of the AD9240 is highly flexible, allowing for easy interfacing to imaging, communications, medical and data- acquisition systems. A truly differential input structure allows for both single-ended and differential input interfaces of varying input spans. The sample-and-hold amplifier (SHA) is equally suited for multiplexed systems that switch full-scale voltage levels in successive channels as well as sampling single-channel inputs at frequencies up to and beyond the Nyquist rate. The AD9240 also performs well in communication systems employ- ing Direct-IF Down Conversion, since the SHA in the differen- tial input mode can achieve excellent dynamic performance well beyond its specified Nyquist frequency of 5 MHz. A single clock input is used to control all internal conversion cycles. The digital output data is presented in straight binary output format. An out-of-range (OTR) signal indicates an overflow condition which can be used with the most significant bit to determine low or high overflow. B 2010 /461-3113

Specifications

Resolution (Bits):
14bit
Sampling Rate:
10MSPS
Input Channel Type:
Differential Single Ended
Data Interface:
Parallel
Supply Voltage Type:
Single
Supply Voltage Min:
4.75V
Supply Voltage Max:
5.25V
ADC / DAC Case Style:
MQFP
No. of Pins:
44Pins
Operating Temperature Min:
-40°C
Operating Temperature Max:
85°C
Product Range:
Single 14-Bit Pipelined ADCs
Automotive Qualification Standard:
-
RoHS Phthalates Compliant:
Yes
MSL:
MSL 3 - 168 hours
SVHC:
No SVHC (07-Jul-2017)
Base Number:
9240
IC Case Style:
QFP
No. of Channels:
1Channels
Operating Temperature Range:
-40°C to +85°C
Supply Current:
46mA
Supply Voltage Range:
4.75V to 5.25V
Supply Voltage Range - Analogue:
4.75V to 5.25V
Supply Voltage Range - Digital:
4.75V to 5.25V
Termination Type:
Surface Mount Device

Alternate Descriptions

Onlinecomponents.com
ADC SGL PIPELINED 10MSPS 14BIT PARALLEL 44MQFP
RS Components
14bit A-D converter,AD9240AS MQFP44
Newark Electronics
Analogue to Digital Converter, 14 bit, 10 MSPS, Single, 4.75 V, 5.25 V, MQFP RoHS Compliant: Yes
Richardson RFPD
CONVERTER - ADC
RS Components UK
14bit A-D converter,AD9240AS MQFP44
RS Components DE
14-Bit-Bit ADC AD9240ASZ Differentiell Parallel, MQFP 44-Pin 1 Montage-Typ : SMD Abtastrate : 10000ksps Architektur : Pipelined Versorgungsspannung einzeln typ. : 5 V Eingangssignal-Typ : Differential, Single Ended Integrale Nichtlinearität : ±2.5LSB Abmessungen : 10 x 10 x 2mm, Analog Devices
RS Components JP
14bit A-D converter,AD9240AS MQFP44
RS Components FR
14bit A-D converter,AD9240AS MQFP44
RS Components ES
14bit A-D converter,AD9240AS MQFP44
RS Components NL
14bit A-D converter,AD9240AS MQFP44
RS Components NO
14bit A-D converter,AD9240AS MQFP44
RS Components TW
14bit A-D converter,AD9240AS MQFP44