Status: | Production |
---|---|
Series: | AD9238 |
RoHS: | Compliant |
Prices starting from US$17.66
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$24.90
|
300
in stock
|
Buy Now | |
Chip One Stop
from US$22.30
|
22
in stock
|
Buy Now | |
Newark Electronics
from US$28.98
|
20
in stock
|
Buy Now | |
element14
from US$29.26
|
20
in stock
|
Buy Now | |
Farnell
from US$27.20
|
20
in stock
|
Buy Now | |
Analog Devices
from US$17.66
|
7
in stock
|
Buy Now |
Integrated Dual 12-Bit Analog-to-Digital Converters |
Single 3 V Supply Operation (2.7 V to 3.6 V) |
SNR = 70 dBc (to Nyquist, AD9238-65) |
SFDR = 80.5 dBc (to Nyquist, AD9238-65) |
Low Power: 300 mW/channel at 65 MSPS |
Differential Input with 500 MHz 3 dB bandwidth |
Exceptional crosstalk immunity>85 dB |
Flexible Analog Input: 1 VP-P to 2 VP-P Range |
Offset Binary or Twos Complement Data Format |
Clock Duty Cycle Stabilizer |
Output datamux option |
CONVERTER - ADC | Richardson RFPD |
Adc, 12Bit, 40Msps, Lqfp-64 | Newark Electronics |
ADC, 12BIT, 40MSPS, LQFP-64 | element14 |
DUAL 12-BIT 40 MSPS ADC | Analog Devices |
Where can I find additional details, specifications and documents for a AD9238BSTZ-40?
Additional datasheets, footprints and schematics for AD9238BSTZ-40 are listed on our Part Details page. You can also find images and similar parts to AD9238BSTZ-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9238BSTZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9238BSTZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9238BSTZ-40 fall under?
The AD9238BSTZ-40 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9238BSTZ-40 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9238BSTZ-40 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9238BSTZ-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9238BSTZ-40 have stock available?
Authorised distributors including Richardson RFPD, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9238BSTZ-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9238BSTZ-40 often in real-time on the comparison pages.
What if I can't find stock of AD9238BSTZ-40?
You can fill out our help required form which you can use to request a quote for AD9238BSTZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.