Status: | Unknown |
---|---|
Series: | Single 12-Bit Pipelined ADCs |
RoHS: | Unknown |
No distributors results available
Resolution (Bits) | 12bit |
---|---|
Sampling Rate | 65MSPS |
Input Channel Type | Differential |
Data Interface | Parallel |
Supply Voltage Type | Single |
Supply Voltage Min | 2.25V |
Supply Voltage Max | 3.6V |
ADC / DAC Case Style | LFCSP |
No. of Pins | 32Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | Single 12-Bit Pipelined ADCs |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
A/D / D/A Features | Parallel Interfface CMOS |
Base Number | 9237 |
Conversion Time | 0.01538µs |
Data Rate | 65Mbps |
IC Case Style | CSP |
IC Generic Number | 9237 |
Linearity Error ADC / DAC + | 1.2LSB |
Linearity Error ADC / DAC - | 1.2LSB |
Logic Function Number | 9237 |
No. of Bits | 12bit |
No. of Channels | 1Channels |
Operating Temperature Range | -40°C to +85°C |
Supply Current | 64.5mA |
Supply Voltage Range | 2.25V to 3.6V 2.7V to 3.6V |
Supply Voltage Range - Analogue | 2.7V to 3.6V |
Supply Voltage Range - Digital | 2.25V to 3.6V |
Voltage Vcc | 3V |
Where can I find additional details, specifications and documents for a AD9237BCPZ-65?
Additional datasheets, footprints and schematics for AD9237BCPZ-65 are listed on our Part Details page. You can also find images and similar parts to AD9237BCPZ-65 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9237BCPZ-65 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9237BCPZ-65 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9237BCPZ-65 fall under?
The AD9237BCPZ-65 is listed under Semiconductors - ICs > Data & Signal Conversion > Analog-to-Digital Converters - ADC.
Can I view similar or alternative parts?
You can view similar parts to AD9237BCPZ-65 when available in the Analog-to-Digital Converters - ADC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9237BCPZ-65 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9237BCPZ-65 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AD9237BCPZ-65 have stock available?
There is no stock from authorised distributors for AD9237BCPZ-65.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9237BCPZ-65 often in real-time on the comparison pages.
What if I can't find stock of AD9237BCPZ-65?
You can fill out our help required form which you can use to request a quote for AD9237BCPZ-65 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.