AD9236BRUZ-80 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9236
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9236 is a monolithic, single 3V supply, 12-bit, 80 MSPS analog-to-digital converter with a high performance sample-and-hold (SHA) amplifier and voltage reference. The AD9236 uses a multi-stage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 80 MSPS data rates and guarantee no missing codes over the full operating temperature range.The wide bandwidth, truly differential SHA allows for a variety of user-selectable input ranges and offsets including single-ended

Where to Buy

Prices starting from US$24.29

Distributor Stock
Logo for Newark Electronics
Newark Electronics
from US$35.33
-
Buy Now
Logo for element14
element14
from US$38.96
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$34.23
-
Buy Now
Logo for Analog Devices
Analog Devices
from US$24.29
-
Buy Now
Logo for Farnell
Farnell
from US$37.92
-
Buy Now

Features

Single 3 V Supply Operation (2.7 V to 3.6 V)
SNR = 70.4 dBc to Nyquist
SFDR = 87.8 dBc to Nyquist
Low Power: 366 mW at 80 MSPS
Differential Input with 500 MHz Bandwidth
On-Chip Reference and SHA
DNL = ±0.4 LSB
Flexible Analog Input: 1 Vp-p to 2 Vp-p Range
Offset Binary or Twos Complement Data Format
Clock Duty Cycle Stabilizer

Alternative Descriptions

Adc, 12Bit, 80Msps, Tssop-28 | Newark Electronics
CONVERTER - ADC | Richardson RFPD
12-BIT 3V 80 MSPS ADC | Analog Devices
ADC, 12BIT, 80MSPS, TSSOP-28 | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9236BRUZ-80?

Additional datasheets, footprints and schematics for AD9236BRUZ-80 are listed on our Part Details page. You can also find images and similar parts to AD9236BRUZ-80 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9236BRUZ-80 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9236BRUZ-80 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9236BRUZ-80 fall under?

The AD9236BRUZ-80 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9236BRUZ-80 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9236BRUZ-80 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9236BRUZ-80 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9236BRUZ-80 have stock available?

Authorised distributors including Newark Electronics, element14, Richardson RFPD, Analog Devices and Farnell have stock available or on a lead time for AD9236BRUZ-80.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9236BRUZ-80 often in real-time on the comparison pages.

What if I can't find stock of AD9236BRUZ-80?

You can fill out our help required form which you can use to request a quote for AD9236BRUZ-80 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay