Status: | Production |
---|---|
Series: | AD9235 |
RoHS: | Compliant |
Prices starting from US$10.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$18.77
|
23
in stock
|
Buy Now | |
Newark Electronics
from US$17.22
|
131
in stock
|
Buy Now | |
element14
from US$16.74
|
131
in stock
|
Buy Now | |
Farnell
from US$16.33
|
131
in stock
|
Buy Now | |
Analog Devices
from US$10.57
|
96
in stock
|
Buy Now | |
Chip One Stop
from US$13.20
|
50
in stock
|
Buy Now | |
CoreStaff
from US$17.26
|
30
in stock
|
Buy Now | |
Richardson RFPD
from US$14.91
|
-
|
Buy Now |
Single +3 V Supply Operation (2.7 V to 3.6 V) |
SNR = 70 dBc to Nyquist at 65 MSPS |
SFDR = 85 dBc to Nyquist at 65 MSPS |
Low Power: 300 mW at 65 MSPS |
On-Chip Reference and SHA |
Differential Input with 500 MHz Bandwidth |
DNL of ±0.4 LSB |
Flexible Analog Input: 1 Vp-p to 2 Vp-p |
Offset Binary or Twos Complement Data Format |
Clock Duty Cycle Stabilizer |
Pin out Migration to Either AD9215, AD9236, AD9245 |
Adc, 12Bit, 40Msps, Tssop-28 | Newark Electronics |
ADC, 12BIT, 40MSPS, TSSOP-28 | element14 |
12-BIT 3V 40 MSPS ADC | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a AD9235BRUZ-40?
Additional datasheets, footprints and schematics for AD9235BRUZ-40 are listed on our Part Details page. You can also find images and similar parts to AD9235BRUZ-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AD9235BRUZ-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9235BRUZ-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AD9235BRUZ-40 fall under?
The AD9235BRUZ-40 is listed under Standard High Speed A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to AD9235BRUZ-40 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AD9235BRUZ-40 you can contact the distributor directly for product support, shipping queries etc.
Is the AD9235BRUZ-40 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for AD9235BRUZ-40 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Analog Devices and Chip One Stop have stock available or on a lead time for AD9235BRUZ-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AD9235BRUZ-40 often in real-time on the comparison pages.
What if I can't find stock of AD9235BRUZ-40?
You can fill out our help required form which you can use to request a quote for AD9235BRUZ-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.