AD9235BCPZ-20 Standard High Speed A/D Converters by Analog Devices

Status: Production
Series: AD9235
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD9235 is a family of monolithic, single 3 V supply, 12-bit,20/40/65 MSPS analog-to-digital converters. This family features a high performance sample-and-hold amplifier (SHA) and voltage reference. The AD9235 uses a multistage differential pipelined architecture with output error correction logic to provide 12-bit accuracy at 20/40/65 MSPS data rates and guarantee no missing codes over the full operating temperature range.The wide bandwidth, truly differential SHA allows a variety ofuser-selectable input ranges and offsets including single-ended

Where to Buy

Prices starting from US$9.36

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$9.36
8,479
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$10.40
59
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$15.24
48
in stock
Buy Now
Logo for element14
element14
from US$14.84
48
in stock
Buy Now
Logo for Farnell
Farnell
from US$14.46
48
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$13.20
-
Buy Now

Features

Single +3 V Supply Operation (2.7 V to 3.6 V)
SNR = 70 dBc to Nyquist at 65 MSPS
SFDR = 85 dBc to Nyquist at 65 MSPS
Low Power: 300 mW at 65 MSPS
On-Chip Reference and SHA
Differential Input with 500 MHz Bandwidth
DNL of ±0.4 LSB
Flexible Analog Input: 1 Vp-p to 2 Vp-p
Offset Binary or Twos Complement Data Format
Clock Duty Cycle Stabilizer
Pin out Migration to Either AD9215, AD9236, AD9245

Alternative Descriptions

12-BIT 3V 20/40/65 MSPS ADC | Analog Devices
Adc, 12Bit, 20Msps, Lfcsp-32 | Newark Electronics
ADC, 12BIT, 20MSPS, LFCSP-32 | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AD9235BCPZ-20?

Additional datasheets, footprints and schematics for AD9235BCPZ-20 are listed on our Part Details page. You can also find images and similar parts to AD9235BCPZ-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AD9235BCPZ-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AD9235BCPZ-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AD9235BCPZ-20 fall under?

The AD9235BCPZ-20 is listed under Standard High Speed A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to AD9235BCPZ-20 when available in the Standard High Speed A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AD9235BCPZ-20 you can contact the distributor directly for product support, shipping queries etc.

Is the AD9235BCPZ-20 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for AD9235BCPZ-20 have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for AD9235BCPZ-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AD9235BCPZ-20 often in real-time on the comparison pages.

What if I can't find stock of AD9235BCPZ-20?

You can fill out our help required form which you can use to request a quote for AD9235BCPZ-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay